Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 10M02SCE144C7G
10M02SCE144C7G
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 101 I/O 144EQFP
Manufacturer:
Intel
Datasheet:
10M02SCE144C7G Datasheet
History Price: Obsolete
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10M02SCE144C7G vs 10M50DCF256C8G
Part No
10M02SCE144C7G
10M50DCF256C8G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
125
3125
Number of Logic Elements/Cells
2000
50000
Total RAM Bits
110592
1677312
Number of I/O
101
178
Number of Gates
-
-
Voltage - Supply
2.85V ~ 3.465V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
256-LBGA
Supplier Device Package
144-EQFP (20x20)
256-FBGA (17x17)