10M02SCE144A7G
10M02SCE144A7G
Active
Description:  IC FPGA 101 I/O 144EQFP
Manufacturer:  Intel
History Price: $16.65000
In Stock: 48000
10M02SCE144A7G vs 10M50DCF256A7G
Manufacturer
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
125
3125
Number of Logic Elements/Cells
2000
50000
Total RAM Bits
110592
1677312
Number of I/O
101
178
Number of Gates
-
-
Voltage - Supply
2.85V ~ 3.465V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
256-LBGA
Supplier Device Package
144-EQFP (20x20)
256-FBGA (17x17)