Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 10AX016C3U19E2SG
10AX016C3U19E2SG
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 240 I/O 484UBGA
Manufacturer:
Intel
Datasheet:
10AX016C3U19E2SG Datasheet
History Price: $611.29333
In Stock: 39800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10AX016C3U19E2SG vs 10AX115U2F45E2SG
Part No
10AX016C3U19E2SG
10AX115U2F45E2SG
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Arria 10 GX
Arria 10 GX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
61510
427200
Number of Logic Elements/Cells
160000
1150000
Total RAM Bits
10086400
68857856
Number of I/O
240
480
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.98V
0.87V ~ 0.98V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BFBGA
1932-BBGA, FCBGA
Supplier Device Package
484-UBGA (19x19)
1932-FCBGA (45x45)