10AX016C3U19E2SG
10AX016C3U19E2SG
Active
Description:  IC FPGA 240 I/O 484UBGA
Manufacturer:  Intel
History Price: $611.29333
In Stock: 39800
10AX016C3U19E2SG vs 10AX115S3F45E2SG
Manufacturer
Series
Arria 10 GX
Arria 10 GX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
61510
427200
Number of Logic Elements/Cells
160000
1150000
Total RAM Bits
10086400
68857856
Number of I/O
240
624
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.98V
0.87V ~ 0.93V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BFBGA
1932-BBGA, FCBGA
Supplier Device Package
484-UBGA (19x19)
1932-FCBGA (45x45)