Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 10AT115U2F45E2SGES
10AT115U2F45E2SGES
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 624 I/O 1932FBGA
Manufacturer:
Intel
Datasheet:
10AT115U2F45E2SGES Datasheet
History Price: Obsolete
In Stock: 9900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10AT115U2F45E2SGES vs 10AX115S3F45E2SG
Part No
10AT115U2F45E2SGES
10AX115S3F45E2SG
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Arria 10 GT
Arria 10 GX
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
427200
427200
Number of Logic Elements/Cells
1150000
1150000
Total RAM Bits
68857856
68857856
Number of I/O
624
624
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.93V
0.87V ~ 0.93V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
1932-BBGA, FCBGA
Supplier Device Package
1932-FBGA, FC (45x45)
1932-FCBGA (45x45)