10AT115S2F45E2SGE2
10AT115S2F45E2SGE2
Active
Description:  IC FPGA 624 I/O 1932FCBGA
Manufacturer:  Intel
History Price: $15,876.31667
In Stock: 47700
10AT115S2F45E2SGE2 vs 10AX115U2F45E2SG
Manufacturer
Series
Arria 10 GT
Arria 10 GX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
427200
427200
Number of Logic Elements/Cells
1150000
1150000
Total RAM Bits
68857856
68857856
Number of I/O
624
480
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.93V
0.87V ~ 0.98V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
1932-BBGA, FCBGA
Supplier Device Package
1932-FCBGA (45x45)
1932-FCBGA (45x45)