Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Intel 10AS027E2F29E2SG
10AS027E2F29E2SG
Active
Embedded - System On Chip (SoC)
Description:
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Manufacturer:
Intel
Datasheet:
10AS027E2F29E2SG Datasheet
History Price: $1,624.79000
In Stock: 13800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10AS027E2F29E2SG vs 10AS066K4F40E3SG
Part No
10AS027E2F29E2SG
10AS066K4F40E3SG
Category
Embedded - System On Chip (SoC)
Embedded - System On Chip (SoC)
Manufacturer
Intel
Intel
Series
Arria 10 SX
Arria 10 SX
Packaging
Tray
Tray
Status
Active
Active
Architecture
MCU, FPGA
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
-
RAM Size
256KB
256KB
Peripherals
DMA, POR, WDT
DMA, POR, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.5GHz
1.5GHz
Primary Attributes
FPGA - 270K Logic Elements
FPGA - 660K Logic Elements
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
1517-BBGA, FCBGA
Supplier Device Package
780-FBGA, FC (29x29)
1517-FCBGA (40x40)