100LVELT22MX
100LVELT22MX
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  Fairchild Semiconductor
History Price: $3.15000
In Stock: 3800
100LVELT22MX vs 100329ADC
Series
100LVELT
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
2
8
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
LVCMOS, LVTTL
ECL
Output Signal
LVPECL
TTL
Output Type
Differential
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-CDIP (0.400", 10.16mm)
Supplier Device Package
8-SOIC
24-CERDIP