100LVEL11MX
100LVEL11MX
Obsolete
Description:  IC CLK BUFFER 1:2 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100LVEL11MX Datasheet
History Price: $3.15000
In Stock: 30400
100LVEL11MX vs 100EL11M
Series
100LVEL
100EL
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
ECL
ECL
Output
ECL
ECL
Frequency - Max
-
-
Voltage - Supply
3V ~ 3.8V
4.2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC