Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Fairchild Semiconductor 100395QC
100395QC
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100395QC Datasheet
History Price: $12.80000
In Stock: 25100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100395QC vs 100391QI
Part No
100395QC
100391QI
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
9
6
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
TTL
Output Signal
TTL
PECL
Output Type
Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.43x11.43)