100395QC
100395QC
Obsolete
Description:  IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100395QC Datasheet
History Price: $12.80000
In Stock: 25100
100395QC vs 100391PC
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
9
6
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
TTL
Output Signal
TTL
PECL
Output Type
Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-DIP (0.400", 10.16mm)
Supplier Device Package
28-PLCC (11.51x11.51)
24-PDIP