Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor 100371QCX
100371QCX
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MULTIPLEXER, 100K SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
100371QCX Datasheet
History Price: $2.84000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100371QCX vs 100165DCQR
Part No
100371QCX
100165DCQR
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
-
100165
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Encoder
Circuit
3 x 4:1
1 x 8:4
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
-4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-CDIP
Supplier Device Package
28-PLCC (11.51x11.51)
24-CDIP