Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor 100371DC
100371DC
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MULTIPLEXER, 100K SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
100371DC Datasheet
History Price: $7.56000
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100371DC vs 100370QC
Part No
100371DC
100370QC
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Decoder/Demultiplexer
Circuit
3 x 4:1
2 x 1:4
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
28-LCC (J-Lead)
Supplier Device Package
24-CERDIP
28-PLCC (11.43x11.43)