100370QI
100370QI
Active
Description:  DECODER/DRIVER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100370QI Datasheet
History Price: $2.84000
In Stock: 20200
100370QI vs 100363PC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder/Demultiplexer
Multiplexer
Circuit
2 x 1:4
2 x 8:1
Independent Circuits
2
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
-4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-DIP (0.400", 10.16mm)
Supplier Device Package
28-PLCC (11.43x11.43)
24-PDIP