Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 100363FM-MLS
100363FM-MLS
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
100363 - MULTIPLEXER, 100K SERIE
Manufacturer:
National Semiconductor
Datasheet:
100363FM-MLS Datasheet
History Price: $483.98000
In Stock: 21400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100363FM-MLS vs 100165FC
Part No
100363FM-MLS
100165FC
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
National Semiconductor
Series
-
100165
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Encoder
Circuit
2 x 8:1
1 x 8:4
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CFlatpack
24-CFlatpack
Supplier Device Package
24-CFlatpack
24-CFlatpack