Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 100355W-QMLV
100355W-QMLV
Active
Logic - Latches
Description:
100355 - D LATCH, 100K SERIES, 1
Manufacturer:
National Semiconductor
Datasheet:
100355W-QMLV Datasheet
History Price: $517.58000
In Stock: 25000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100355W-QMLV vs 100130DCQR
Part No
100355W-QMLV
100130DCQR
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
-
100130
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
4:4
3:3
Output Type
Differential
Complementary
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Independent Circuits
1
1
Delay Time - Propagation
2.7ns @ 5V, 3pF
2ns @ 4.5V, 3pF
Current - Output High, Low
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CFP
24-CDIP