100355W-QMLV
100355W-QMLV
Active
Description:  100355 - D LATCH, 100K SERIES, 1
Manufacturer:  National Semiconductor
History Price: $517.58000
In Stock: 25000
100355W-QMLV vs 100130DC
Series
-
100130
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
4:4
3:3
Output Type
Differential
Standard
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Independent Circuits
1
1
Delay Time - Propagation
2.7ns @ 5V, 3pF
2ns @ 4.5V, 3pF
Current - Output High, Low
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CFP
24-CDIP