100353QI
100353QI
Active
Description:  IC FF D-TYPE SNGL 8BIT 28PLCC
Manufacturer:  Rochester Electronics
Datasheet:   100353QI Datasheet
History Price: $30.11000
In Stock: 22200
100353QI vs 100351QI
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
8
6
Clock Frequency
425 MHz
375 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
61 mA
-
Input Capacitance
0.6 pF
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.43x11.43)
28-PLCC (11.43x11.43)
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)