100353QC
100353QC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100353QC Datasheet
History Price: $3.72000
In Stock: 10000
100353QC vs 100351SC
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
8
6
Clock Frequency
425 MHz
375 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
122 mA
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
24-SOP
Package / Case
28-LCC (J-Lead)
24-SOIC (0.295", 7.50mm Width)