100353QC
100353QC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100353QC Datasheet
History Price: $3.72000
In Stock: 10000
100353QC vs 100151J-MIL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
425 MHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-
Current - Quiescent (Iq)
122 mA
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-
Mounting Type
Surface Mount
-
Supplier Device Package
28-PLCC (11.51x11.51)
-
Package / Case
28-LCC (J-Lead)
-