Packaging
Bulk
Tape & Reel (TR)
Function
Standard
Master Reset
Output Type
Non-Inverted
Complementary
Number of Bits per Element
8
6
Clock Frequency
400 MHz
375 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
132 mA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
24-CFP
28-PLCC (11.43x11.43)
Package / Case
24-CFlatpack
28-LCC (J-Lead)