Function
Master Reset
Standard
Output Type
Complementary
Complementary
Number of Bits per Element
6
1
Clock Frequency
375 MHz
600 MHz
Max Propagation Delay @ V, Max CL
2.2ns @ 5V, 3pF
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
135 mA
195 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
24-CFP
24-CDIP
Package / Case
24-CFlatpack
24-CDIP (0.600", 15.24mm)