Function
Master Reset
Standard
Output Type
Complementary
Non-Inverted
Number of Bits per Element
6
8
Clock Frequency
375 MHz
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Current - Quiescent (Iq)
-
132 mA
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
24-SOP
24-CFP
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-CFlatpack