☰
100331QIX
100331QIX
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100331QIX Datasheet
History Price: $4.75000
In Stock: 45040
100331QIX vs 100331DC
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
3
3
Number of Bits per Element
1
1
Clock Frequency
400 MHz
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
122 mA
Input Capacitance
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
28-PLCC (11.51x11.51)
24-CERDIP
Package / Case
28-LCC (J-Lead)
24-CDIP (0.400", 10.16mm)