Output Type
Complementary
-
Number of Bits per Element
1
-
Clock Frequency
400 MHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-
Current - Quiescent (Iq)
122 mA
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-
Mounting Type
Through Hole
-
Supplier Device Package
24-CERDIP
-
Package / Case
24-CDIP (0.400", 10.16mm)
-