100328QI
100328QI
Active
Description:  IC TRANSLTR BIDIRECTIONAL 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100328QI Datasheet
History Price: $7.23000
In Stock: 39700
100328QI vs 100ELT22MX
Series
-
100ELT
Packaging
Bulk
Bulk
Status
Active
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Bidirectional
Unidirectional
Number of Circuits
8
1
Channels per Circuit
1
2
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL, TTL
TTL
Output Signal
ECL, TTL
PECL
Output Type
Tri-State, Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.43x11.43)
8-SOIC