100325QIX
100325QIX
Obsolete
Description:  IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:  onsemi
Datasheet:   100325QIX Datasheet
History Price: Obsolete
In Stock: 22000
100325QIX vs 100328PC
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
8
Channels per Circuit
6
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
ECL, TTL
Output Signal
TTL
ECL, TTL
Output Type
Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-DIP (0.400", 10.16mm)
Supplier Device Package
28-PLCC (11.43x11.43)
24-PDIP