100324QI
100324QI
Obsolete
Description:  IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:  onsemi
Datasheet:   100324QI Datasheet
History Price: Obsolete
In Stock: 24400
100324QI vs 100397QI
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
6
4
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
TTL
ECL
Output Signal
ECL
TTL
Output Type
Differential
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
28-PLCC (11.43x11.43)