Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ National Semiconductor 100324J-QMLV
100324J-QMLV
Active
Logic - Translators, Level Shifters
Description:
TTL TO ECL TRANSLATOR, 6 FUNC, I
Manufacturer:
National Semiconductor
Datasheet:
100324J-QMLV Datasheet
History Price: $433.53000
In Stock: 37800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100324J-QMLV vs 100329QC
Part No
100324J-QMLV
100329QC
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
6
8
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
-
ECL
Output Signal
ECL
TTL
Output Type
Differential
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
28-LCC (J-Lead)
Supplier Device Package
24-CERDIP
28-PLCC (11.51x11.51)