100324J-QMLV
100324J-QMLV
Active
Description:  TTL TO ECL TRANSLATOR, 6 FUNC, I
Manufacturer:  National Semiconductor
History Price: $433.53000
In Stock: 37800
100324J-QMLV vs 100325SCX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
6
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
-
ECL
Output Signal
ECL
TTL
Output Type
Differential
Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-CERDIP
24-SOP