100322QCX
100322QCX
Active
Description:  IC BUFF NON-INVERT -5.7V 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100322QCX Datasheet
History Price: $1.30000
In Stock: 40000
100322QCX vs 100313PC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting, Non-Inverting
Number of Elements
9
1
Number of Bits per Element
1
4
Input Type
-
-
Output Type
-
-
Current - Output High, Low
50mA, -
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-DIP (0.400", 10.16mm)
Supplier Device Package
28-PLCC (11.51x11.51)
24-PDIP