100315W-QMLV
100315W-QMLV
Active
Description:  IC CLOCK DRIVER 16CFP
Manufacturer:  National Semiconductor
History Price: $388.18000
In Stock: 10800
100315W-QMLV vs 100311QC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock Driver
Clock Driver
PLL
No
No
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:9
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
-
750MHz
Divider/Multiplier
No/No
No/No
Voltage - Supply
4.2V ~ 5.7V
4.2V ~ 5.7V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
28-LCC (J-Lead)
Supplier Device Package
16-CFP
28-PLCC (11.51x11.51)