100311QCX
100311QCX
Active
Description:  IC CLOCK DRIVER 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100311QCX Datasheet
History Price: $4.40000
In Stock: 48600
100311QCX vs 100115FMQB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock Driver
Clock Driver
PLL
No
No
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:9
3:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
750MHz
-
Divider/Multiplier
No/No
No/No
Voltage - Supply
4.2V ~ 5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-CFlatpack
Supplier Device Package
28-PLCC (11.51x11.51)
16-CFP