Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Fairchild Semiconductor 100307QI
100307QI
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
XOR/XNOR GATE, 100K SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
100307QI Datasheet
History Price: $2.48000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100307QI vs 100171DCQR
Part No
100307QI
100171DCQR
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
XOR/XNOR Gate
-
Number of Circuits
5
-
Number of Inputs
2
-
Schmitt Trigger Input
No
-
Output Type
Differential
-
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-LCC (J-Lead)
-
Supplier Device Package
28-PLCC (11.51x11.51)
-