100304PC
100304PC
Active
Description:  AND/NAND GATE, 100K SERIE
Manufacturer:  Fairchild Semiconductor
Datasheet:   100304PC Datasheet
History Price: $4.51000
In Stock: 40400
100304PC vs 100307QC
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
AND/NAND Gate
XOR/XNOR Gate
Number of Circuits
5
5
Number of Inputs
10 Input (2, 2, 2, 2, 2)
2
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.400", 10.16mm)
28-LCC (J-Lead)
Supplier Device Package
24-PDIP
28-PLCC (11.51x11.51)