Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Fairchild Semiconductor 100304PC
100304PC
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
AND/NAND GATE, 100K SERIE
Manufacturer:
Fairchild Semiconductor
Datasheet:
100304PC Datasheet
History Price: $4.51000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100304PC vs 100302J-QMLV
Part No
100304PC
100302J-QMLV
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/NAND Gate
NOR/OR Gate
Number of Circuits
5
-
Number of Inputs
10 Input (2, 2, 2, 2, 2)
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
-
Output Type
Differential
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.400", 10.16mm)
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-PDIP
-