100304J-QMLV
100304J-QMLV
Active
Description:  100304 - AND/NAND GATE, 100K SER
Manufacturer:  National Semiconductor
History Price: $413.60000
In Stock: 9300
100304J-QMLV vs 100307QCX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
AND/NAND Gate
XOR/XNOR Gate
Number of Circuits
-
5
Number of Inputs
-
2
Schmitt Trigger Input
-
No
Output Type
-
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
-
28-LCC (J-Lead)
Supplier Device Package
-
28-PLCC (11.51x11.51)