Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ National Semiconductor 100304J-QMLV
100304J-QMLV
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
100304 - AND/NAND GATE, 100K SER
Manufacturer:
National Semiconductor
Datasheet:
100304J-QMLV Datasheet
History Price: $413.60000
In Stock: 9300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100304J-QMLV vs 100302DC
Part No
100304J-QMLV
100302DC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/NAND Gate
NOR/OR Gate
Number of Circuits
-
5
Number of Inputs
-
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
-
No
Output Type
-
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
-
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
-
24-CDIP (0.400", 10.16mm)
Supplier Device Package
-
24-CERDIP