Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ National Semiconductor 100302W-QMLV
100302W-QMLV
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
100302 - OR/NOR GATE, 100K SERIE
Manufacturer:
National Semiconductor
Datasheet:
100302W-QMLV Datasheet
History Price: $464.38000
In Stock: 28200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100302W-QMLV vs 100307DC
Part No
100302W-QMLV
100307DC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR/OR Gate
XOR/XNOR Gate
Number of Circuits
-
5
Number of Inputs
10 Input (2, 2, 2, 2, 2)
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
-
No
Output Type
-
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
-
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
-
24-CDIP (0.400", 10.16mm)
Supplier Device Package
-
24-CERDIP