100301QC
100301QC
Active
Description:  OR/NOR GATE, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100301QC Datasheet
History Price: $1.12000
In Stock: 42800
100301QC vs 100302QI
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NOR/OR Gate
NOR/OR Gate
Number of Circuits
3
5
Number of Inputs
15 Input (5, 5, 5)
2
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
28-PLCC (11.43x11.43)