Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Fairchild Semiconductor 100301DC
100301DC
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
OR/NOR GATE, 100K SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
100301DC Datasheet
History Price: $3.68000
In Stock: 11700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100301DC vs 100164W-MIL
Part No
100301DC
100164W-MIL
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR/OR Gate
-
Number of Circuits
3
-
Number of Inputs
15 Input (5, 5, 5)
-
Schmitt Trigger Input
No
-
Output Type
Differential
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-
Operating Temperature
0 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
-
Package / Case
24-CDIP (0.400", 10.16mm)
-
Supplier Device Package
24-CERDIP
-