Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ National Semiconductor 100179DCQR
100179DCQR
Active
Logic - Specialty Logic
Description:
LK-AHEAD CARRY GEN, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100179DCQR Datasheet
History Price: $4.63000
In Stock: 37500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100179DCQR vs 100181FC
Part No
100179DCQR
100181FC
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Look-ahead Carry Generator
Arithmetic Logic Unit
Supply Voltage
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Number of Bits
4
4
Operating Temperature
0℃ ~ 85℃
0℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
24-CFlatpack
Supplier Device Package
24-CDIP
24-CFlatpack