100163A
100163A
Active
Description:  100163 - MULTIPLEXER, 100K SERIE
Manufacturer:  Intersil
Datasheet:   100163A Datasheet
History Price: $3.12000
In Stock: 38300
100163A vs 100EL11M
Part No
Series
-
100EL
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Fanout Buffer (Distribution)
Number of Circuits
-
1
Ratio - Input:Output
-
1:2
Differential - Input:Output
-
Yes/Yes
Input
-
ECL
Output
-
ECL
Frequency - Max
-
-
Voltage - Supply
-
4.2V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC