100151W-MIL
100151W-MIL
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100151W-MIL Datasheet
History Price: $20.00000
In Stock: 20300
100151W-MIL vs 100351QI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
6
Clock Frequency
-
375 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
-
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
-
Surface Mount
Supplier Device Package
-
28-PLCC (11.43x11.43)
Package / Case
-
28-LCC (J-Lead)