Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 100150DC
100150DC
Active
Logic - Latches
Description:
D LATCH, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100150DC Datasheet
History Price: $3.52000
In Stock: 45100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100150DC vs 100130DC
Part No
100150DC
100130DC
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
-
100130
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
D-Type Transparent Latch
Circuit
-
3:3
Output Type
-
Standard
Voltage - Supply
-
-4.2V ~ -5.7V
Independent Circuits
-
1
Delay Time - Propagation
-
2ns @ 4.5V, 3pF
Current - Output High, Low
-
-
Operating Temperature
-
0 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
24-CDIP (0.600", 15.24mm)
Supplier Device Package
-
24-CDIP