100135DC
100135DC
Active
Description:  J-K FLIP-FLOP, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100135DC Datasheet
History Price: $7.19000
In Stock: 45900
100135DC vs 100351QCX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
Standard
Master Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
3
1
Number of Bits per Element
1
6
Clock Frequency
600 MHz
375 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
195 mA
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
24-CDIP
28-PLCC (11.51x11.51)
Package / Case
24-CDIP (0.600", 15.24mm)
28-LCC (J-Lead)