Function
Master Reset
Master Reset
Output Type
Complementary
Complementary
Number of Bits per Element
3
6
Clock Frequency
350 MHz
375 MHz
Max Propagation Delay @ V, Max CL
2.15ns @ 5V, 3pF
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
-
Surface Mount
Supplier Device Package
-
24-SOP
Package / Case
-
24-SOIC (0.295", 7.50mm Width)