100126J-MIL
100126J-MIL
Active
Description:  BUFFER, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100126J-MIL Datasheet
History Price: $14.67000
In Stock: 13700
100126J-MIL vs 100EL16M
Series
100126
100EL
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Driver
Receiver
Protocol
-
-
Number of Drivers/Receivers
9/0
0/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CDIP
8-SOIC