Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 100122J-MIL
100122J-MIL
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFF NON-INVERT -5.7V 24CDIP
Manufacturer:
National Semiconductor
Datasheet:
100122J-MIL Datasheet
History Price: $8.00000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100122J-MIL vs 100322PC
Part No
100122J-MIL
100322PC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
9
Number of Bits per Element
9
1
Input Type
-
-
Output Type
-
-
Current - Output High, Low
-
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-CDIP
24-PDIP