Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ National Semiconductor 100118W-MIL2
100118W-MIL2
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
100K SERIES, 1-FUNC, 19-INPUT
Manufacturer:
National Semiconductor
Datasheet:
100118W-MIL2 Datasheet
History Price: $7.09000
In Stock: 33000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100118W-MIL2 vs 100302DC
Part No
100118W-MIL2
100302DC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
100118
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR Gate
NOR/OR Gate
Number of Circuits
1
5
Number of Inputs
19 Input (5, 4, 4, 4, 2)
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
24-CDIP (0.400", 10.16mm)
Supplier Device Package
24-CFP
24-CERDIP